IDEC Corporation Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec HW1K-3AP20

Description
KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:45° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec - 24AJ5065 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec
24AJ5065
Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec 24AJ5065
KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:45° RoHS Compliant: Yes

KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Maintained; Contact Configuration:DPST-NO; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5065
Product Name Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 1759867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 80 degrees
Positions per Pole 3
Dimensions 15.15 x 13.45 x 5.55mm
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details