TE Connectivity Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity DRD16E04.

Description
SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:-; CONTACT CURRENT DC MAX:-; CONTACT VOLTAGE AC MAX:20V; NO. OF POLES:- ROHS COMPLIANT: YES
Datasheet
Description
SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:-; CONTACT CURRENT DC MAX:-; CONTACT VOLTAGE AC MAX:20V; NO. OF POLES:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 29AC4750 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
29AC4750
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 29AC4750
SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:-; CONTACT CURRENT DC MAX:-; CONTACT VOLTAGE AC MAX:20V; NO. OF POLES:- ROHS COMPLIANT: YES

SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:-; CONTACT CURRENT DC MAX:-; CONTACT VOLTAGE AC MAX:20V; NO. OF POLES:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 29AC4750
Product Name Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers