IDEC Corporation Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec HW1K-2CP10

Description
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec - 24AJ5059 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec
24AJ5059
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec 24AJ5059
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained; Contact Configuration:SPST-NO; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5059
Product Name Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 2238147 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
View Details
2 suppliers