ROTARY SWITCH, DPST; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Illumin
SEL/SWITCH 22MM 3POS LED MAINT
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 30B6982 | HW1F-3F02QD-R-24V |
| Product Name | Rotary Switch, Dpst; No. Of Switch Positions Idec | IDEC Selector Switches Illuminated |
| Number of Poles | 2 poles |