IDEC CORPORATION
HW1F-32R -- IDEC SELECTOR SWITCHES NON-ILLUMINATED
IDEC Corporation
IDEC Selector Switches Non-Illuminated
HW1F-32R
Description
Selector Switch Operator
-
Galco Industrial Electronics
Description
Selector Switch Operator
Suppliers
IDEC Selector Switches Non-Illuminated
HW1F-32R
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
HW1F-32R |
|
Product Name
|
IDEC Selector Switches Non-Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Single
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
DC Voltage Rating
48 volts
Angle of Throw
90 degrees
Dimensions
9.2 dia. x 15.1mm
View Details