IDEC Corporation Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec HW1E-BV4F11R

Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec - 74K3761 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
74K3761
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec 74K3761
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 74K3761
Product Name Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
ASSEMBLED STATION - 800F-1MM4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Pull-wire emergency stop switches - ZQ 901 - ZQ901-04 - 137001780 - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details