IDEC Corporation Switches - Pushbutton Switches HW1B-M5F10-B

Description
22MM PUSHBUTTON BLACK
Description
22MM PUSHBUTTON BLACK

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - HW1B-M5F10-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
HW1B-M5F10-B
Switches - Pushbutton Switches HW1B-M5F10-B
22MM PUSHBUTTON BLACK

22MM PUSHBUTTON BLACK

Supplier's Site
Switch, Industrial Pushbutton, 60Mm; Product Range Idec - 25C1247 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 60Mm; Product Range Idec
25C1247
Switch, Industrial Pushbutton, 60Mm; Product Range Idec 25C1247
SWITCH, INDUSTRIAL PUSHBUTTON, 60MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 60MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site
IDEC Pushbutton Non-Illuminated - HW1B-M5F10-B - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
HW1B-M5F10-B
IDEC Pushbutton Non-Illuminated HW1B-M5F10-B
PUSHBUTTON, MOM, BLK, 60mm MUSH, 1NO

PUSHBUTTON, MOM, BLK, 60mm MUSH, 1NO

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number HW1B-M5F10-B 25C1247 HW1B-M5F10-B
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 60Mm; Product Range Idec IDEC Pushbutton Non-Illuminated
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB25AW - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
6 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 906741 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details