The AB Series is a subminiature, sealed pushbutton designed for low-voltage, logic-level circuits, with a subminiature footprint of 2.54mm x 2.54mm terminal spacing. It features a polyacetal plunger, glass fiber reinforced polyamide housing, and phosphor bronze contacts with gold plating. The switch has a nominal operating force of 2.55N, nonshorting contact timing, and a travel of 1.1mm total. Electrical ratings include 0.4VA maximum at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. Mechanical and electrical life is rated for 50,000 operations. Operating temperature ranges from -30°C to +85°C. The AB11 variant is single pole, double throw with vertical PC terminals and no terminal 2. The switch is unsuitable for UL or CSA certification but intended for non-hazardous, low-energy applications.
Process Sealed Subminiature Pushbuttons
Pushbutton Switch SPST-NO Standard Through Hole
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
SWITCH PUSH SPST-NO 0.4VA 28V
Pushbutton Switches SPST OFF(ON) RED
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11AP-HC | AB11AP-HC-ND | 2300-AB11AP-HC | AB11AP-HC | AB11AP-HC | AB11AP-HC |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps |