PUSHBUTTON, MOM, BLU, 40mm MUSH, 2NO
22MM PUSHBUTTON BLUE
| Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW1B-M4F20-S | HW1B-M4F20-S |
| Product Name | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Screw Terminals |