PUSHBUTTON, MOM, BLK, 40mm MUSH, 1NC
22MM PUSHBUTTON BLACK
| Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW1B-M4F01-B | HW1B-M4F01-B |
| Product Name | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Screw Terminals |