IDEC Corporation Contact Block, 1No, 10A, Screw; Switch Terminals Idec HW-C10

Description
CONTACT BLOCK, 1NO, 10A, SCREW; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V RoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK, 1NO, 10A, SCREW; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, 1No, 10A, Screw; Switch Terminals Idec - 74K3742 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, 1No, 10A, Screw; Switch Terminals Idec
74K3742
Contact Block, 1No, 10A, Screw; Switch Terminals Idec 74K3742
CONTACT BLOCK, 1NO, 10A, SCREW; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V RoHS Compliant: Yes

CONTACT BLOCK, 1NO, 10A, SCREW; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:10A; Contact Voltage AC Max:440V; For Use With:Idec HW Series Oiltight Switches and Pilot Devices; Contact Voltage DC Max:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 74K3742
Product Name Contact Block, 1No, 10A, Screw; Switch Terminals Idec
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.173 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers