HS6E-N44B05-G is a subminiature solenoid locking safety switch with a compact body measuring 75 × 15 × 75 mm, featuring a 500N actuator retention force, 24V DC solenoid operation consuming 100mA, and a green LED indicator. It has a main circuit with contacts 11-12 and 41-42, and dual monitor circuits: 21-22 and 53-54, plus 31-32, all rated for 125V AC/DC and 250V DC under pilot duty. The switch is IP67 rated, meets UL 508, CSA C22.2 No. 14, ISO 14119, and EN 1088, with a mechanical life of 1,000,000 operations and an electrical life of 100,000 operations at rated load. It includes a 5m cable, reversible mounting, and manual unlocking on three sides.
Safety Switch Spring Lock RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05N7001 |
| Product Name | Safety Switch Spring Lock Rohs Compliant Idec |
| Approvals | RoHS |