The HS6E-M7Y4B05-G is a subminiature solenoid locking safety switch with a compact body measuring 75 × 15 × 75 mm. It features a 500N maximum actuator retention force, a 24V DC solenoid drawing 100 mA, and an integrated green LED indicator showing solenoid operation. The device supports reversible mounting and four actuator insertion directions, with manual unlocking possible on three sides. It meets UL 508, CSA C22.2 No. 14, ISO 14119, IEC 60947-5-1, EN 60947-5-1, EN 1088, and GS-ET-19 standards. The main circuit has contacts rated for 11 12 41 42, and the monitor circuit for 21 22 51 52 and 31 32, with a 5-meter cable length. It is rated IP67, operates from -25°C to +50°C, and has an electrical life of 1,000,000 operations at 24V DC, 100 mA under 900 operations/hour. The packaging includes a mounting plate and manual unlock key.
Safety Switch Solenoid Lock RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05N6998 |
| Product Name | Safety Switch Solenoid Lock Rohs Compliant Idec |
| Approvals | RoHS |