Telecom Relay DPDT (2 Form C) Through Hole
HIGH FREQUENCY/RF RELAYS 24VDC N
TE Connectivity IM07TS Signal Relay
DPDT telecom PCB relay, 2A 24Vdc coil
TE Connectivity IM07TS Signal Relay
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1185541-IM07TS
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Coil Resistance: 2.88 kOhms
Coil Current: 8.3mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3ms
Seal Rating: Sealed - Hermetically
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
RELAY TELECOM DPDT 2A 24V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Safety Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB1097-ND | 515509 | 515509P | 1185541-IM07TS | IM07TS | 19K8747 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays | Signal Relays | Signal Relays, Up to 2 Amps - IM07TS | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||||
| Throw | Double Throw | Double Throw | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||||
| DC Coil Voltage | 24 volts | 24 volts |