The HS6E-L44B05-G is a subminiature solenoid locking safety switch with a spring lock mechanism, designed for safety interlock applications. It has a compact body measuring 75 × 15 × 75 mm and features a 5-meter cable with 22 AWG conductors. The device operates at 24V DC with a total current draw of 110 mA (100 mA for the solenoid, 10 mA for the green LED indicator). It provides 500 N locking retention force and supports manual unlocking from three sides. The switch meets UL 508, CSA C22.2 No. 14, ISO 14119, IEC 60947-5-1, EN 60947-5-1, EN 1088, and GS-ET-19 standards. It is rated IP67, operates from -25 to +50°C, and has a mechanical life of 1,000,000 operations. Contact configuration includes main circuit (11-12, 41-42) and monitor circuits (21-22, 53-54, 31-32) for actuator insertion with solenoid off.
Safety Switch Spring Lock RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05N6989 |
| Product Name | Safety Switch Spring Lock Rohs Compliant Idec |
| Approvals | RoHS |