The 5000N Interlock Switch with 2 Contacts from IDEC features a robust locking force of over 5000N, making it suitable for applications requiring high security. It is designed with a compact form factor, approximately 70% smaller in volume compared to conventional models, which allows for easier integration into tight spaces. The switch includes a unique head rotating structure that enables easy adjustment of the actuator entry direction without the need to remove the head, thus preventing invalid operation. This interlock switch is equipped with a rear unlock mechanical indicator, allowing users to easily identify the lock status from the front, a first in the industry. It operates with a low solenoid consumption of 200mA, enabling direct activation without additional relays. The spring clamp terminals enhance vibration resistance, ensuring reliable connections without the need for extra tightening. The product is also compliant with RoHS standards, making it suitable for environmentally conscious projects.
5000N INTERLOCK SW 2CONTACTS SPRING LOCK ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 28AH8580 |
| Product Name | 5000N Interlock Sw 2Contacts Spring Lock Rohs Compliant Idec |