Allen-Bradley / Rockwell Automation Guardmaster Ensign 3 Hinge Switch 440H-E22047

Description
Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit
Request a Quote
Description
Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Guardmaster Ensign 3 Hinge Switch, part number 440H-E22047, is designed for safety applications where guard position detection is critical. This switch features a hinge-actuated mechanism that opens the safety switch contacts when the guard is opened, ensuring that machinery cannot operate while the guard is disengaged. It has three normally closed contacts and is rated for various electrical specifications, including A600/AC-15 at 240V/3A and N150/DC13 at 24V/2A. The actuator shaft has a length of 50 mm and a diameter of 10 mm, with a conduit entry of M16. Installation must comply with specific guidelines to maintain safety and functionality, and regular maintenance checks are recommended to ensure proper operation. The product conforms to the Essential Health and Safety Requirements of the European Machinery Directive and is certified to EN60947-5-1 and EN ISO 14119 standards.

Datasheet Summary
Powered by GS/AI

The Guardmaster Ensign 3 Hinge Switch, part number 440H-E22047, is designed for safety applications where guard position detection is critical. This switch features a hinge-actuated mechanism that opens the safety switch contacts when the guard is opened, ensuring that machinery cannot operate while the guard is disengaged. It has three normally closed contacts and is rated for various electrical specifications, including A600/AC-15 at 240V/3A and N150/DC13 at 24V/2A. The actuator shaft has a length of 50 mm and a diameter of 10 mm, with a conduit entry of M16. Installation must comply with specific guidelines to maintain safety and functionality, and regular maintenance checks are recommended to ensure proper operation. The product conforms to the Essential Health and Safety Requirements of the European Machinery Directive and is certified to EN60947-5-1 and EN ISO 14119 standards.

Suppliers

Company
Product
Description
Supplier Links
Guardmaster Ensign 3 Hinge Switch - 440H-E22047 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Guardmaster Ensign 3 Hinge Switch
440H-E22047
Guardmaster Ensign 3 Hinge Switch 440H-E22047
Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit

Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Mechanical Safety Interlock Switches
Product Number 440H-E22047
Product Name Guardmaster Ensign 3 Hinge Switch
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-ASFC10BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Interlock Switch Style Keyed or Tongue Style Interlock Switch
View Details