IDEC Corporation Switch, Industrial Pushbutton, 40Mm; Switch Operation Idec HN1E-BV4F11-R

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Switch Operation:(On); Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:440V; Contact Voltage DC Nom:220V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:TWTD SeriesRoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Switch Operation:(On); Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:440V; Contact Voltage DC Nom:220V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:TWTD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 40Mm; Switch Operation Idec - 84C2750 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 40Mm; Switch Operation Idec
84C2750
Switch, Industrial Pushbutton, 40Mm; Switch Operation Idec 84C2750
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Switch Operation:(On); Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:440V; Contact Voltage DC Nom:220V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:TWTD SeriesRoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Switch Operation:(On); Contact Configuration:SPDT-1NO, SPDT-NC; Contact Voltage AC Nom:440V; Contact Voltage DC Nom:220V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:TWTD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 84C2750
Product Name Switch, Industrial Pushbutton, 40Mm; Switch Operation Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Type 7&9 Push-Pull Unit 800H PB - 800H-FPXQ10M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton; Trip Wire / Pushbutton Combination
View Details
Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers