IDEC Corporation Touch Panel,Color 10.4 Inches,TFT LCD,Operator Interface,Light Gray Bezel HG3F-FT22TFW

Description
HG3F/HG4F: 10.4-inch and 12.1-inch 256 Color TFT LCD Touchscreen Ethernet and Compact Flash Support Web Server Function 8 MB of Memory RS232, RS485 or RS422 Compatible UL, c-UL, Class1 Div 2, Nema 4, 4X, 13, IP66, CE
Datasheet
Description
HG3F/HG4F: 10.4-inch and 12.1-inch 256 Color TFT LCD Touchscreen Ethernet and Compact Flash Support Web Server Function 8 MB of Memory RS232, RS485 or RS422 Compatible UL, c-UL, Class1 Div 2, Nema 4, 4X, 13, IP66, CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Panel,Color 10.4 Inches,TFT LCD,Operator Interface,Light Gray Bezel - 70172640 - Allied Electronics, Inc.
Fort Worth, TX, USA
Touch Panel,Color 10.4 Inches,TFT LCD,Operator Interface,Light Gray Bezel
70172640
Touch Panel,Color 10.4 Inches,TFT LCD,Operator Interface,Light Gray Bezel 70172640
HG3F/HG4F: 10.4-inch and 12.1-inch 256 Color TFT LCD Touchscreen Ethernet and Compact Flash Support Web Server Function 8 MB of Memory RS232, RS485 or RS422 Compatible UL, c-UL, Class1 Div 2, Nema 4, 4X, 13, IP66, CE

HG3F/HG4F:

  • 10.4-inch and 12.1-inch 256 Color TFT LCD Touchscreen
  • Ethernet and Compact Flash Support
  • Web Server Function
  • 8 MB of Memory
  • RS232, RS485 or RS422 Compatible
  • UL, c-UL, Class1 Div 2, Nema 4, 4X, 13, IP66, CE
Supplier's Site
Operator Interface; Meter Display Type Idec - 08J5067 - Newark, An Avnet Company
Chicago, IL, United States
Operator Interface; Meter Display Type Idec
08J5067
Operator Interface; Meter Display Type Idec 08J5067
OPERATOR INTERFACE; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:640 x 480 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OPERATOR INTERFACE; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:640 x 480 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 70172640 08J5067
Product Name Touch Panel,Color 10.4 Inches,TFT LCD,Operator Interface,Light Gray Bezel Operator Interface; Meter Display Type Idec
Configuration Panel
Screen Graphic Graphic
Display Size 10.4 inch (264 mm) 10.4 inch (264 mm)
Unlock Full Specs
to access all available technical data