The HE2G-21SHE-L-L is a compact grip-style enabling switch integrating an emergency stop function and two momentary pushbuttons, designed for safety control applications. It features a three-position switch with dual enabling contacts, tactile feedback, and a weight of 165 g. The device meets UL508, CSA C22.2 No. 14, IEC/EN 60947-5-1, and ISO 10218 / EN 775 standards, with IP67/IP66 protection when fitted with a control unit. It provides electrical ratings of 30V DC/AC and 2.5A resistive load for the 3-position switch contacts, and 5A for the emergency stop contact. The operating temperature range is -25 to 60°C with a silicon rubber boot. The part includes an internal connector compatible with Tyco D-1200D Series and M16 cable gland. Its mechanical life is rated at 1,000,000 operations for the 3-position switch under no-load conditions, and 100,000 operations under rated load.
Grip Switch EStop & Pushbutton RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 99W1813 |
| Product Name | Grip Switch Estop & Pushbutton Rohs Compliant Idec |
| Approvals | RoHS |