The HE2G-21SH is a compact grip-style enabling switch with a yellow silicon rubber boot, designed for safe machine control with dual enabling contacts and a 3-position switch offering tactile feedback. It has a solder terminal configuration, weighs approximately 140g, and measures 62 mm by 50 mm. The switch complies with UL508, CSA C22.2 No. 14, IEC/EN 60947-5-1, GS-ET-22, and ISO standards including ISO 12100-1, -2 and IEC 60204-1. It operates within a temperature range of -25 to 60°C with the silicon rubber boot, has an IP65 degree of protection without a control unit, and features a contact resistance of 50 mΩ maximum. The mechanical life is 1,000,000 operations minimum for 2-position operation and 100,000 for 3-position operation. The rated insulation voltage is 250V, with a rated thermal current of 3A for the enabling contacts and 5A for the emergency stop function. The device is Class II electrostatically protected.
Grip Switch Basic Yellow Boot RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 99W1810 |
| Product Name | Grip Switch Basic Yellow Boot Rohs Compliant Idec |
| Approvals | RoHS |