IDEC Corporation Time Delay Relay, Dpdt, 10Min, 24Vdc; Product Range Idec GT5Y2SN1D24

Description
TIME DELAY RELAY, DPDT, 10MIN, 24VDC; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC; Current Rating Nom:5A RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 10MIN, 24VDC; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC; Current Rating Nom:5A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10Min, 24Vdc; Product Range Idec - 90B5482 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10Min, 24Vdc; Product Range Idec
90B5482
Time Delay Relay, Dpdt, 10Min, 24Vdc; Product Range Idec 90B5482
TIME DELAY RELAY, DPDT, 10MIN, 24VDC; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC; Current Rating Nom:5A RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10MIN, 24VDC; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC; Current Rating Nom:5A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 90B5482
Product Name Time Delay Relay, Dpdt, 10Min, 24Vdc; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Timer, 0.1S-9999H, 24V, Dpdt; Product Range Finder - 25AC2412 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Stopwatches & Timers - 1347543 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details