IDEC Corporation Electromechanical General Purpose Timer; Product Range Idec GT5Y-4SN6A100

Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:4 Changeover Relays; Supply Voltage Max:120VAC; Reset Time:100ms RoHS Compliant: No
Datasheet
Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:4 Changeover Relays; Supply Voltage Max:120VAC; Reset Time:100ms RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical General Purpose Timer; Product Range Idec - 16F5291 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Idec
16F5291
Electromechanical General Purpose Timer; Product Range Idec 16F5291
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:4 Changeover Relays; Supply Voltage Max:120VAC; Reset Time:100ms RoHS Compliant: No

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:4 Changeover Relays; Supply Voltage Max:120VAC; Reset Time:100ms RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 16F5291
Product Name Electromechanical General Purpose Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8493854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details