IDEC Corporation Electromechanical General Purpose Timer; Product Range Idec GT5Y-4SN1D24

Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:4 Changeover Relays; Supply Voltage Max:24VDC; Reset Time:100ms RoHS Compliant: Yes
Datasheet
Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:4 Changeover Relays; Supply Voltage Max:24VDC; Reset Time:100ms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical General Purpose Timer; Product Range Idec - 16F5292 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Idec
16F5292
Electromechanical General Purpose Timer; Product Range Idec 16F5292
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:4 Changeover Relays; Supply Voltage Max:24VDC; Reset Time:100ms RoHS Compliant: Yes

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:4 Changeover Relays; Supply Voltage Max:24VDC; Reset Time:100ms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 16F5292
Product Name Electromechanical General Purpose Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Timer, 0.1S-9999H, 24V, Dpdt; Product Range Finder - 25AC2412 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Stopwatches & Timers - 649057 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Weight 0.3528 lbs (0.1600 kg)
View Details