IDEC Corporation Electromechanical General Purpose Timer; Product Range Idec GT5Y-2SN6A100

Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC; Reset Time:100ms RoHS Compliant: No
Datasheet
Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC; Reset Time:100ms RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical General Purpose Timer; Product Range Idec - 30B6306 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Idec
30B6306
Electromechanical General Purpose Timer; Product Range Idec 30B6306
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC; Reset Time:100ms RoHS Compliant: No

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC; Reset Time:100ms RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 30B6306
Product Name Electromechanical General Purpose Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Smartimer, Nfc Prog, Dpdt, 16A, 24V; Product Range Finder - 11AC0343 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 493257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details