The GT5Y-2SN6A100 is an ON-delay time delay relay from Quarktwin Technology Ltd. It features a single pole double throw (SPDT) contact configuration with a contact rating of 5A at 120V AC and 3A at 240V AC. The relay operates within a voltage range of 100 to 120V AC, 200 to 240V AC, 24V AC/DC, and 12V DC, with a voltage tolerance of ±15% for AC types and ±10% for DC types. This relay offers nine selectable time ranges, allowing for precise control of timing from 0.1 seconds to 60 minutes. It includes LED indicators for power and timing status, and settings can be adjusted manually or with a screwdriver. The relay is UL recognized and CSA certified, ensuring compliance with safety standards. With a mechanical life of 20 million operations and an electrical life of 100,000 operations at rated load, the GT5Y-2SN6A100 is designed for durability. It operates effectively in temperatures ranging from -10 to +50°C and humidity levels of 45 to 85% RH. The relay is compatible with standard 8-pin sockets, making it easy to integrate into existing systems.
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 60 Min Delay 5A @ 220VAC/30VDC Socketable
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 60 Min Delay 5A @ 220VAC/30VDC Socketable
GT5Y Series ON Delay Timers
Specifications. Input Voltages: 100-120 VAC; 200-240 VAC; 12 VDC/24 VDC. Contact Configuration: GT5Y-2 — DPDT; GT5Y-4 — 4PDT. Rated Load: GT5Y-4 — 220 VAC, 3 A, 30 VDC, 3 A; GT5Y-2 — 220 VAC, 5 A, 30 VDC, 5 A. Insulation Resistance: 100 MΩ minimum. Operating Temperature: –10 to +50°C . Life Expectancy: Mechanical — 50,000,000 operations; Electrical — 200,000 operations (GT5Y-4), 500,000 operations (GT5Y-2).
Features
| DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 1885-1283-ND | GT5Y-2SN6A100 | 70174933 |
| Product Name | Time Delay Relays | Time Delay Relays | Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 5A;Ctrl-V 100-120AC;Plug-In/Solder |
| Time Ranges | 0.1 Sec ~ 60 Min | 0.1 Sec ~ 60 Min | |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | Socket or Plug-in Style |
| Timer Type | ON-Delay | ON-Delay | ON-Delay |
| Function Type | Single Function | ||
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) | Double Pole, Double Throw (DPDT) |