IDEC Corporation Time Delay Relays - GT5Y-2SN3D24 GT5Y-2SN3D24

Description
Manufacturer: IDEC Win Source Part Number: 873055-GT5Y-2SN3D24 Series: GT5Y Features: On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 30 Min Delay 5A @ 220VAC/30VDC Socketable Package: Bulk Mounting: Socketable Family Name: GT5Y Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 9107.00.8000
Request a Quote Datasheet
Description
Manufacturer: IDEC Win Source Part Number: 873055-GT5Y-2SN3D24 Series: GT5Y Features: On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 30 Min Delay 5A @ 220VAC/30VDC Socketable Package: Bulk Mounting: Socketable Family Name: GT5Y Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 9107.00.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - GT5Y-2SN3D24 - 873055-GT5Y-2SN3D24 - Win Source Electronics
Laguna Hills, CA, United States
Time Delay Relays - GT5Y-2SN3D24
873055-GT5Y-2SN3D24
Time Delay Relays - GT5Y-2SN3D24 873055-GT5Y-2SN3D24
Manufacturer: IDEC Win Source Part Number: 873055-GT5Y-2SN3D24 Series: GT5Y Features: On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 30 Min Delay 5A @ 220VAC/30VDC Socketable Package: Bulk Mounting: Socketable Family Name: GT5Y Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 9107.00.8000

Manufacturer: IDEC
Win Source Part Number: 873055-GT5Y-2SN3D24
Series: GT5Y
Features: On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 30 Min Delay 5A @ 220VAC/30VDC Socketable
Package: Bulk
Mounting: Socketable
Family Name: GT5Y
Categories: Industrial Automation and Controls
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 9107.00.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 873055-GT5Y-2SN3D24
Product Name Time Delay Relays - GT5Y-2SN3D24
Mounting PCBoard; Socketable
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202890240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
2 suppliers
TE Connectivity
View Details
2 suppliers
Relay module - 789-571 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
3-10A Miniature Power Relay - A1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details