IDEC Corporation Time Delay Relay, Dpdt, 30Min, 24Vdc; Product Range Idec GT5Y-2SN3D24

Description
TIME DELAY RELAY, DPDT, 30MIN, 24VDC; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:3s; Time Max:30min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC; Current Rating Nom:5A RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 30MIN, 24VDC; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:3s; Time Max:30min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC; Current Rating Nom:5A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 30Min, 24Vdc; Product Range Idec - 30B6305 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 30Min, 24Vdc; Product Range Idec
30B6305
Time Delay Relay, Dpdt, 30Min, 24Vdc; Product Range Idec 30B6305
TIME DELAY RELAY, DPDT, 30MIN, 24VDC; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:3s; Time Max:30min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC; Current Rating Nom:5A RoHS Compliant: No

TIME DELAY RELAY, DPDT, 30MIN, 24VDC; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:3s; Time Max:30min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC; Current Rating Nom:5A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 30B6305
Product Name Time Delay Relay, Dpdt, 30Min, 24Vdc; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Clocks - 2486688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details