GT5Y, TIMER, ON-DELAY, TIME RANGE: 1S/10S/1M/10M, RATED VOLTAGE: 24VAC, OUTPUT: 220VAC/30VDC, 5A, DPDT CONTACT, 8 BLADES, PLUG-IN, 1S=0.1 SECOND TO 1 SECOND, 10S=0.2 SECONDS TO 10 SECONDS, 1M=1.2 SECONDS TO 1 MINUTE, 10M=12 SECONDS TO 10 MINUTES. FREE 2 YEAR RADWELL WARRANTY
ANALOGUE TIMER, ON-DELAY, DPDT, 1S-10MIN; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VAC RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Timers | Digital Timers |
| Product Number | 749473 | 30B6299 |
| Product Name | Timer/Counter | Analogue Timer, On-Delay, Dpdt, 1S-10Min; Product Range Idec |
| Instrument Type | Timer | Timer |
| Technology | Electromechanical | Electronic |
| Functions | Delay On Timer |