IDEC Corporation Dual Range Timer; Product Range Idec GT3W-A33AD24N

Description
DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A; Reset Time:60ms RoHS Compliant: No
Datasheet
Description
DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A; Reset Time:60ms RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Range Timer; Product Range Idec - 54K3305 - Newark, An Avnet Company
Chicago, IL, United States
Dual Range Timer; Product Range Idec
54K3305
Dual Range Timer; Product Range Idec 54K3305
DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A; Reset Time:60ms RoHS Compliant: No

DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunction; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A; Reset Time:60ms RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 54K3305
Product Name Dual Range Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7292 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Clocks - 2356333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details