IDEC Corporation Dual Range Timer; Product Range Idec GT3W-A11D12N

Description
DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunct ion; No. of Timing Ranges:5Ranges; Time Min:0.1s; Time Max:6h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Current Rating Nom:5A; Reset Time:60ms RoHS Compliant: No
Datasheet
Description
DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunct ion; No. of Timing Ranges:5Ranges; Time Min:0.1s; Time Max:6h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Current Rating Nom:5A; Reset Time:60ms RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Range Timer; Product Range Idec - 24M0015 - Newark, An Avnet Company
Chicago, IL, United States
Dual Range Timer; Product Range Idec
24M0015
Dual Range Timer; Product Range Idec 24M0015
DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunct ion; No. of Timing Ranges:5Ranges; Time Min:0.1s; Time Max:6h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Current Rating Nom:5A; Reset Time:60ms RoHS Compliant: No

DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunction; No. of Timing Ranges:5Ranges; Time Min:0.1s; Time Max:6h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Current Rating Nom:5A; Reset Time:60ms RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 24M0015
Product Name Dual Range Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Stopwatches & Timers - 2314121 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Down Count; Down
View Details
Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details