IDEC Corporation Solid State Timer, Off-Delay, Spdt, 5A; Product Range Idec GT3F-1AF20

Description
SOLID STATE TIMER, OFF-DELAY, SPDT, 5A; Product Range:GT3 Series; Timer Functions:Off-Delay; No. of Timing Ranges:-; Time Min:0.1s; Time Max:600s; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet
Description
SOLID STATE TIMER, OFF-DELAY, SPDT, 5A; Product Range:GT3 Series; Timer Functions:Off-Delay; No. of Timing Ranges:-; Time Min:0.1s; Time Max:600s; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer, Off-Delay, Spdt, 5A; Product Range Idec - 90B2947 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer, Off-Delay, Spdt, 5A; Product Range Idec
90B2947
Solid State Timer, Off-Delay, Spdt, 5A; Product Range Idec 90B2947
SOLID STATE TIMER, OFF-DELAY, SPDT, 5A; Product Range:GT3 Series; Timer Functions:Off-Delay; No. of Timing Ranges:-; Time Min:0.1s; Time Max:600s; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes

SOLID STATE TIMER, OFF-DELAY, SPDT, 5A; Product Range:GT3 Series; Timer Functions:Off-Delay; No. of Timing Ranges:-; Time Min:0.1s; Time Max:600s; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 90B2947
Product Name Solid State Timer, Off-Delay, Spdt, 5A; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 24V; Product Range Finder - 08X7295 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Time Switches - 1717641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details