IDEC Corporation Time Delay Relays GT3A-3AF20

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 180 Hrs Delay 5A @ 240VAC/24VDC Socketable
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 180 Hrs Delay 5A @ 240VAC/24VDC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1885-1052-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1885-1052-ND
Time Delay Relays 1885-1052-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 180 Hrs Delay 5A @ 240VAC/24VDC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 180 Hrs Delay 5A @ 240VAC/24VDC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;Multimode;DPDT;Cur-Rtg 5A;Ctrl-V 100-240AC;250VAC;Socket Mnt - 70174947 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Multimode;DPDT;Cur-Rtg 5A;Ctrl-V 100-240AC;250VAC;Socket Mnt
70174947
Relay;E-Mech;Timing;Multimode;DPDT;Cur-Rtg 5A;Ctrl-V 100-240AC;250VAC;Socket Mnt 70174947
Specifications: Input Voltages: 100-240 VAC; 12 VAC/VDC; 24 VAC/VDC. Contact Configurations: Delayed SPDT, delayed DPDT, delayed SPDT + instantaneous SPDT, solid state. Contact Load Ratings (Maximum): 250 VAC/5 A, 30 VDC/5 A. Insulation Resistance: 100 Mω, minimum. Time Ranges: GT3A — 0.05 seconds to 180 hours; GT3F — 0.05 seconds to 10 minutes. GT3W — 0.5 seconds to 6 hours. Reset Time: 60 mSec., maximum. Life Expectancy: Electrical — 100,000 operations, Mechanical — 20,000,000 operations. Termination: 8-pin. Features: Compact Size: 1.42" × 1.57" (36 mm × 40 mm) Wide Three Basic Series: GT3A Multi-Mode, (On-Delay, Interval Cycle, On-Start or Off-Start); GT3W Dual Time Range (Sequential Start, On-Delay One Shot, Recycler and 5 Other); GT3F “True” Off-Delay Repeat Accuracy: ±0.2%, ±10 mSec POWER On and Timing OUT LED Indicators Choice of Power Voltage Range: 100-240 VAC, 12 VDC and 24 VAC/VDC All Timers Compatible with IDEC's 8-Pin and 11-Pin DIN Rail, Panel-Mount Sockets; Optional Panel-Mount Adapter Available UL Listed, CE Marked

Specifications:
Input Voltages: 100-240 VAC; 12 VAC/VDC; 24 VAC/VDC. Contact Configurations: Delayed SPDT, delayed DPDT, delayed SPDT + instantaneous SPDT, solid state. Contact Load Ratings (Maximum): 250 VAC/5 A, 30 VDC/5 A. Insulation Resistance: 100 MΩ, minimum. Time Ranges: GT3A — 0.05 seconds to 180 hours; GT3F — 0.05 seconds to 10 minutes. GT3W — 0.5 seconds to 6 hours. Reset Time: 60 mSec., maximum. Life Expectancy: Electrical — 100,000 operations, Mechanical — 20,000,000 operations. Termination: 8-pin.
Features:

  • Compact Size: 1.42" × 1.57" (36 mm × 40 mm) Wide
  • Three Basic Series: GT3A Multi-Mode, (On-Delay, Interval Cycle, On-Start or Off-Start); GT3W Dual Time Range (Sequential Start, On-Delay One Shot, Recycler and 5 Other); GT3F “True” Off-Delay
  • Repeat Accuracy: ±0.2%, ±10 mSec
  • POWER On and Timing OUT LED Indicators
  • Choice of Power Voltage Range: 100-240 VAC, 12 VDC and 24 VAC/VDC
  • All Timers Compatible with IDEC's 8-Pin and 11-Pin DIN Rail, Panel-Mount Sockets; Optional Panel-Mount Adapter Available
  • UL Listed, CE Marked
Supplier's Site
Time Delay Relays - GT3A-3AF20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
GT3A-3AF20
Time Delay Relays GT3A-3AF20
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 180 Hrs Delay 5A @ 240VAC/24VDC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 180 Hrs Delay 5A @ 240VAC/24VDC Socketable

Buy Now Datasheet
IDEC Time Delay - GT3A-3AF20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Time Delay
GT3A-3AF20
IDEC Time Delay GT3A-3AF20
Time Delay Relay, 100-240VAC,

Time Delay Relay, 100-240VAC,

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1885-1052-ND 70174947 GT3A-3AF20 GT3A-3AF20
Product Name Time Delay Relays Relay;E-Mech;Timing;Multimode;DPDT;Cur-Rtg 5A;Ctrl-V 100-240AC;250VAC;Socket Mnt Time Delay Relays IDEC Time Delay
Time Ranges 0.1 Sec ~ 180 Hrs 0.1 Sec ~ 180 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style Socket or Plug-in Style; Socketable
Function Type Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Approvals / Ratings UL/cULus, CE
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3DU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1423154-5 - TE Connectivity
Specs
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details
 - 8184575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details