IDEC Corporation Time Delay Relay; Product Range Idec GT3A-2AD24

Description
TIME DELAY RELAY; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:3A; Reset Time:60msRoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:3A; Reset Time:60msRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay; Product Range Idec - 96F3882 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay; Product Range Idec
96F3882
Time Delay Relay; Product Range Idec 96F3882
TIME DELAY RELAY; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:3A; Reset Time:60msRoHS Compliant: No

TIME DELAY RELAY; Product Range:GT3A Series; Timer Functions:Multifunction; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:3A; Reset Time:60msRoHS Compliant: No

Supplier's Site Datasheet
Timer/Counter - 749551 - Radwell International
Willingboro, NJ, United States
Timer/Counter
749551
Timer/Counter 749551
TIMER, 8-PIN, PLUG-IN, DPDT 3A, ANALOG. FREE 2 YEAR RADWELL WARRANTY

TIMER, 8-PIN, PLUG-IN, DPDT 3A, ANALOG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Timers Electromechanical Timers
Product Number 96F3882 749551
Product Name Time Delay Relay; Product Range Idec Timer/Counter
Instrument Type Timer Timer
Technology Electronic Electromechanical
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Digital Timer, 0.1S-9999H, 24V, Dpdt; Product Range Finder - 25AC2412 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Stopwatches & Timers - 2314121 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Down Count; Down
View Details