IDEC Corporation Electromechanical Multifunction Timer; Product Range Idec GE1A-C10HAD24

Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:GE1A Series; Timer Functions:On-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1min; Time Max:10h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: No
Datasheet
Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:GE1A Series; Timer Functions:On-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1min; Time Max:10h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Multifunction Timer; Product Range Idec - 83C9529 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
83C9529
Electromechanical Multifunction Timer; Product Range Idec 83C9529
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:GE1A Series; Timer Functions:On-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1min; Time Max:10h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: No

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:GE1A Series; Timer Functions:On-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1min; Time Max:10h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 83C9529
Product Name Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Stopwatches & Timers - 3405436 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Down Count; Down
View Details
Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timer, Staircase, Spst, 0.5-20Min, 230V; Product Range Finder - 42M2837 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details