The GE1A-C10HA110 is an ON Delay Time Delay Relay from Quarktwin Technology Ltd., designed for applications requiring precise timing control. It features a DPDT (Double Pole Double Throw) contact configuration with an instantaneous SPDT (Single Pole Double Throw) contact, allowing for versatile switching options. The relay operates at a rated voltage of 24V AC/DC, 110 to 120V AC, or 220 to 240V AC, with a time delay range from 0.1 seconds to 10 hours. This relay has a repeat error of ±0.2% maximum and a voltage error of ±0.5%, ensuring reliable performance. It can handle a contact rating of 240V AC at 5A and 24V DC at 5A. The device is UL and c-UL listed, indicating compliance with safety standards. It also includes LED indicators for instant monitoring of operational status. The GE1A-C10HA110 is suitable for environments with operating temperatures ranging from -10 to +55°C and humidity levels of 35 to 85% RH. Its electrical life is rated for a minimum of 100,000 operations at full load, while the mechanical life is rated for 5,000,000 operations. The relay is designed for easy installation with an 8-pin octal base and is compatible with various mounting accessories.
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 5A @ 240VAC/24VDC Socketable
Time Delay Relay, DPDT, 0.1s-10hrs,
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 5A @ 240VAC/24VDC Socketable
| DigiKey | Galco Industrial Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 1885-1349-ND | GE1A-C10HA110 | GE1A-C10HA110 |
| Product Name | Time Delay Relays | IDEC Time Delay | Time Delay Relays |
| Time Ranges | 0.1 Sec ~ 10 Hrs | 0.1 Sec ~ 10 Hrs | |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | |
| Timer Type | ON-Delay | ON-Delay | |
| Function Type | Single Function |