IDEC Corporation Timer/Counter GE1A-C10HA110

Description
ELECTRONIC TIMER, 8-PIN OCTAL , PLUG-IN, DPDT, 5 AMP, POWER 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ELECTRONIC TIMER, 8-PIN OCTAL , PLUG-IN, DPDT, 5 AMP, POWER 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 749572 - Radwell International
Willingboro, NJ, United States
Timer/Counter
749572
Timer/Counter 749572
ELECTRONIC TIMER, 8-PIN OCTAL , PLUG-IN, DPDT, 5 AMP, POWER 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC TIMER, 8-PIN OCTAL , PLUG-IN, DPDT, 5 AMP, POWER 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electromechanical Multifunction Timer; Product Range Idec - 83C9530 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
83C9530
Electromechanical Multifunction Timer; Product Range Idec 83C9530
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:GE1A Series; Timer Functions:On-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1min; Time Max:10h; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC; No. of Pins:8 RoHS Compliant: No

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:GE1A Series; Timer Functions:On-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1min; Time Max:10h; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC; No. of Pins:8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 749572 83C9530
Product Name Timer/Counter Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer Timer
Technology Electromechanical Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data