The Thermistor Input Module, part number 81Y2277, is designed for use with 24V DC systems and features eight channels for thermistor input. It supports a temperature range of -90 to +150°C for NTC thermistors and 100 to 10,000Ω for PTC thermistors. The module has a maximum input impedance of 1 MΩ and a detection current of 0.1 mA. It utilizes a sigma-delta type ADC with a digital resolution of 12 bits, providing approximately 2,400 increments for NTC and 9,900 increments for PTC thermistors. The module operates in a self-scan mode and features transformer isolation between input and power circuits, as well as photocoupler isolation between input and internal circuits. The maximum error at 25°C is ±0.2% of full scale, with a temperature coefficient of ±0.01% of full scale per °C. This module is suitable for applications requiring precise temperature monitoring and control using thermistors.
| DigiKey | |
|---|---|
| Product Category | Data Input Modules |
| Product Number | 1885-1261-ND |
| Product Name | PLC Modules |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |