IDEC Corporation Usb To Rs232 Converter; Connector Type A Idec FC4A-USB

Description
USB TO RS232 CONVERTER; Connector Type A:-; Connector Type B:-; No. of Positions:-; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; Product Range:HG2F Series; Connector Type A:USB A; Connector Type B:USB B Plug RoHS Compliant: Yes
Datasheet
Description
USB TO RS232 CONVERTER; Connector Type A:-; Connector Type B:-; No. of Positions:-; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; Product Range:HG2F Series; Connector Type A:USB A; Connector Type B:USB B Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb To Rs232 Converter; Connector Type A Idec - 96H8075 - Newark, An Avnet Company
Chicago, IL, United States
Usb To Rs232 Converter; Connector Type A Idec
96H8075
Usb To Rs232 Converter; Connector Type A Idec 96H8075
USB TO RS232 CONVERTER; Connector Type A:-; Connector Type B:-; No. of Positions:-; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; Product Range:HG2F Series; Connector Type A:USB A; Connector Type B:USB B Plug RoHS Compliant: Yes

USB TO RS232 CONVERTER; Connector Type A:-; Connector Type B:-; No. of Positions:-; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; Product Range:HG2F Series; Connector Type A:USB A; Connector Type B:USB B Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Serial, USB to RS232 - 70173226 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Serial, USB to RS232
70173226
Adapter, Serial, USB to RS232 70173226
Adapter, Serial, USB to RS232

Adapter, Serial, USB to RS232

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 96H8075 70173226
Product Name Usb To Rs232 Converter; Connector Type A Idec Adapter, Serial, USB to RS232
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details