IDEC Corporation Enclosure FB1W-111Z

Description
PUSHBUTTON ENCLOSURE, FB SERIES, 1 HOLE, 22 MM, POLYCARBONATE, NEMA4, IP65, BEIGE. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON ENCLOSURE, FB SERIES, 1 HOLE, 22 MM, POLYCARBONATE, NEMA4, IP65, BEIGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 8024313 - Radwell International
Willingboro, NJ, United States
Enclosure
8024313
Enclosure 8024313
PUSHBUTTON ENCLOSURE, FB SERIES, 1 HOLE, 22 MM, POLYCARBONATE, NEMA4, IP65, BEIGE. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, FB SERIES, 1 HOLE, 22 MM, POLYCARBONATE, NEMA4, IP65, BEIGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure,1 Hole,Beige - 70172960 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,1 Hole,Beige
70172960
Enclosure,1 Hole,Beige 70172960
Enclosure,1 Hole,Beige

Enclosure,1 Hole,Beige

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 8024313 70172960
Product Name Enclosure Enclosure,1 Hole,Beige
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Boxes - 164-1418JC7LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Dual Face Sloping Plastic Enclosures - UNITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 4.92 to 5.83 inch (125 to 148 mm)
View Details