IDEC Corporation Rotary Switch, Dpst-No, 10A, 120Vac; No. Of Switch Positions Idec EU2B-YS320C

Description
ROTARY SWITCH, DPST-NO, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, DPST-NO, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Dpst-No, 10A, 120Vac; No. Of Switch Positions Idec - 48Y4080 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dpst-No, 10A, 120Vac; No. Of Switch Positions Idec
48Y4080
Rotary Switch, Dpst-No, 10A, 120Vac; No. Of Switch Positions Idec 48Y4080
ROTARY SWITCH, DPST-NO, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, DPST-NO, 10A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:EU2B Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 48Y4080
Product Name Rotary Switch, Dpst-No, 10A, 120Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch Heads - 2443443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details
Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Specs
Actuator Type Keylock
View Details