IDEC Corporation Led Indicator, Panel, 30Mm, Red, 24V; Led Color Idec EU2B-YL122FDR

Description
LED INDICATOR, PANEL, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 30Mm, Red, 24V; Led Color Idec - 48Y4075 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 30Mm, Red, 24V; Led Color Idec
48Y4075
Led Indicator, Panel, 30Mm, Red, 24V; Led Color Idec 48Y4075
LED INDICATOR, PANEL, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48Y4075
Product Name Led Indicator, Panel, 30Mm, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CB1L-VWC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details