IDEC Corporation Led Indicator, Panel, 30Mm, Amber, 24V; Led Color Idec EU2B-YL122FDA

Description
LED INDICATOR, PANEL, 30MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 30MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Indicator, Panel, 30mm, Amber, 24V (part number 48Y4072) is designed for use in various applications requiring visual signaling. It operates at a voltage of 24V and features a luminous amber color, making it suitable for indicating status or alerts in control panels. The mounting hole diameter is 30mm, allowing for easy integration into existing panel designs. The product is compliant with RoHS standards, ensuring it meets environmental regulations. The IP rating is IP20, indicating it is suitable for indoor use where protection against solid objects is required, but not against water. This indicator is part of the EU2B series, which is known for its reliability in industrial settings.

Datasheet Summary
Powered by GS/AI

The LED Indicator, Panel, 30mm, Amber, 24V (part number 48Y4072) is designed for use in various applications requiring visual signaling. It operates at a voltage of 24V and features a luminous amber color, making it suitable for indicating status or alerts in control panels. The mounting hole diameter is 30mm, allowing for easy integration into existing panel designs. The product is compliant with RoHS standards, ensuring it meets environmental regulations. The IP rating is IP20, indicating it is suitable for indoor use where protection against solid objects is required, but not against water. This indicator is part of the EU2B series, which is known for its reliability in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 30Mm, Amber, 24V; Led Color Idec - 48Y4072 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 30Mm, Amber, 24V; Led Color Idec
48Y4072
Led Indicator, Panel, 30Mm, Amber, 24V; Led Color Idec 48Y4072
LED INDICATOR, PANEL, 30MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 30MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48Y4072
Product Name Led Indicator, Panel, 30Mm, Amber, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ60-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 10 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details