IDEC Corporation Led Indicator, Panel, 30Mm, Yellow, 24V; Led Color Idec EU2B-YL122CDY

Description
LED INDICATOR, PANEL, 30MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 30MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 30Mm, Yellow, 24V; Led Color Idec - 48Y4071 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 30Mm, Yellow, 24V; Led Color Idec
48Y4071
Led Indicator, Panel, 30Mm, Yellow, 24V; Led Color Idec 48Y4071
LED INDICATOR, PANEL, 30MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 30MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48Y4071
Product Name Led Indicator, Panel, 30Mm, Yellow, 24V; Led Color Idec
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR402DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details