IDEC Corporation Led Indicator, Panel, 30Mm, Blue, 24V; Led Color Idec EU2B-YL122CDS

Description
LED INDICATOR, PANEL, 30MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 30MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 30Mm, Blue, 24V; Led Color Idec - 48Y4070 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 30Mm, Blue, 24V; Led Color Idec
48Y4070
Led Indicator, Panel, 30Mm, Blue, 24V; Led Color Idec 48Y4070
LED INDICATOR, PANEL, 30MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 30MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48Y4070
Product Name Led Indicator, Panel, 30Mm, Blue, 24V; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details