IDEC Corporation Led Indicator, Panel, 30Mm, Red, 24V; Led Color Idec EU2B-YL122CDR

Description
LED INDICATOR, PANEL, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 30Mm, Red, 24V; Led Color Idec - 48Y4069 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 30Mm, Red, 24V; Led Color Idec
48Y4069
Led Indicator, Panel, 30Mm, Red, 24V; Led Color Idec 48Y4069
LED INDICATOR, PANEL, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:- RoHS Compliant: Yes

LED INDICATOR, PANEL, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48Y4069
Product Name Led Indicator, Panel, 30Mm, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-3909-1-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details