IDEC Corporation Led Indicator, Panel, 30Mm, White, 24V; Led Color Idec EU2B-YL122CDPW

Description
LED INDICATOR, PANEL, 30MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 30MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 30Mm, White, 24V; Led Color Idec - 48Y4068 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 30Mm, White, 24V; Led Color Idec
48Y4068
Led Indicator, Panel, 30Mm, White, 24V; Led Color Idec 48Y4068
LED INDICATOR, PANEL, 30MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 30MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:EU2B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48Y4068
Product Name Led Indicator, Panel, 30Mm, White, 24V; Led Color Idec
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details