IDEC Corporation Led Indicator, Panel, 30Mm, Green, 24V; Led Color Idec EU2B-YL122CDG

Description
LED INDICATOR, PANEL, 30MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 30MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 30Mm, Green, 24V; Led Color Idec - 48Y4067 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 30Mm, Green, 24V; Led Color Idec
48Y4067
Led Indicator, Panel, 30Mm, Green, 24V; Led Color Idec 48Y4067
LED INDICATOR, PANEL, 30MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:- RoHS Compliant: Yes

LED INDICATOR, PANEL, 30MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48Y4067
Product Name Led Indicator, Panel, 30Mm, Green, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Led, 1W, Warm White, 78Lm; Product Range Broadcom - 36AJ8258 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details