IDEC Corporation Led Indicator, Panel, 30Mm, Red, 120Vac; Led Color Idec EU2B-YL1126FDR

Description
LED INDICATOR, PANEL, 30MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 30MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 30Mm, Red, 120Vac; Led Color Idec - 48Y4065 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 30Mm, Red, 120Vac; Led Color Idec
48Y4065
Led Indicator, Panel, 30Mm, Red, 120Vac; Led Color Idec 48Y4065
LED INDICATOR, PANEL, 30MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 30MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48Y4065
Product Name Led Indicator, Panel, 30Mm, Red, 120Vac; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Led, Hb, Titanbrite, Ultra Violet, Smd; Product Range Lumex - 66W2644 - Newark, An Avnet Company
Specs
LED Type Ultraviolet; Ultra Violet
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 100 degrees
View Details