IDEC Corporation Led Indicator, Panel, 30Mm, Grn, 120Vac; Led Color Idec EU2B-YL1126FDG

Description
LED INDICATOR, PANEL, 30MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 30MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 30Mm, Grn, 120Vac; Led Color Idec - 48Y4064 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 30Mm, Grn, 120Vac; Led Color Idec
48Y4064
Led Indicator, Panel, 30Mm, Grn, 120Vac; Led Color Idec 48Y4064
LED INDICATOR, PANEL, 30MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 30MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20; Product Range:EU2B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48Y4064
Product Name Led Indicator, Panel, 30Mm, Grn, 120Vac; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details